The 2N3504 is a PNP silicon transistor in a TO-18 metal case, rated for 45 V collector-emitter and 45 V collector-base voltage, with a maximum collector current of 150 mA and 400 mW power dissipation. It has a minimum DC current gain of 100 at 10 mA collector current and 10 V collector-emitter voltage, with a maximum collector-emitter saturation voltage of 0.25 V at 10 mA. The 2N3504 TIN/LEAD variant includes a tin/lead plating finish.
45V 600MA 400MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3504TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |