Goford Semiconductor Co., Ltd. 10V MOSFET Transistor 03N06

Description
N60V,RD(MAX)<100M@10 V,RD(MAX)<12>
Request a Quote Datasheet
Description
N60V,RD(MAX)<100M@10 V,RD(MAX)<12>
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V MOSFET Transistor
278-03N06
10V MOSFET Transistor 278-03N06
N60V,RD(MAX)<100M@10 V,RD(MAX)<12>

N60V,RD(MAX)<100M@10V,RD(MAX)<12>

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-03N06TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-03N06TR-ND
Single FETs, MOSFETs 3141-03N06TR-ND
N60V,RD(MAX)<100M@10 V,RD(MAX)<12

N60V,RD(MAX)<100M@10V,RD(MAX)<12

Buy Now Datasheet
Single FETs, MOSFETs - 3141-03N06CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-03N06CT-ND
Single FETs, MOSFETs 3141-03N06CT-ND
N60V,RD(MAX)<100M@10 V,RD(MAX)<12

N60V,RD(MAX)<100M@10V,RD(MAX)<12

Buy Now Datasheet
Single FETs, MOSFETs - 3141-03N06DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-03N06DKR-ND
Single FETs, MOSFETs 3141-03N06DKR-ND
N60V,RD(MAX)<100M@10 V,RD(MAX)<12

N60V,RD(MAX)<100M@10V,RD(MAX)<12

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 03N06 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 03N06
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 03N06
N/P Channel: N-CH Voltage(VDS): 60V Current(ID): 3A RDS(on): RD(max)<100mΩ@10V VTH: VTH0.8V~1.8V Package: SOT-23

N/P Channel: N-CH
Voltage(VDS): 60V
Current(ID): 3A
RDS(on): RD(max)<100mΩ@10V
VTH: VTH0.8V~1.8V
Package: SOT-23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-03N06 3141-03N06TR-ND
Product Name 10V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 03N06
PD 1700 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type E-line
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810030SCLI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details