Bipolar (BJT) Transistor NPN 50V 3A 180MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 50V 3A 180MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 50V 3A 180MHz 900mW Surface Mount SOT-89-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 005682-2DC4672-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 180MHz
Transistor Polarity: NPN
Family Name: 2DC4672
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 350mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 82 @ 500mA, 2V
Maximum Power Dissipation: 900mW
Alternative Parts (Cross-Reference): 2SD1624S; BCU86-SMD; PBSS4350X,135; PBSS4350X,115 ;
Introduction Date: December 23, 2008
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
TRANS NPN 50V 3A SOT89-3 Product overview: 2DC4672-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DC4672-13 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT 50V 3A NPN SMT
TRANS NPN 50V 3A SOT89-3
TRANS NPN 50V 3A SOT89-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 31-2DC4672-13CT-ND | 005682-2DC4672-13 | 276-2DC4672-13 | 2DC4672-13 | 2DC4672-13 | 2DC4672-13 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2DC4672-13 | 50V 3A SOT89 Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | ||
| Package Type | SOT89; TO-243AA | SOT3; SOT89; SOT-89-3 | Tape & Reel (TR) | SOT89; TO-243AA | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |