DIODES Incorporated 32V 1A SOT89 Bipolar Transistor 2DB1132P-13

Description
TRANS PNP 32V 1A SOT89-3 Product overview: 2DB1132P-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1132P-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 32V 1A SOT89-3 Product overview: 2DB1132P-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1132P-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32V 1A SOT89 Bipolar Transistor
276-2DB1132P-13
32V 1A SOT89 Bipolar Transistor 276-2DB1132P-13
TRANS PNP 32V 1A SOT89-3 Product overview: 2DB1132P-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1132P-13 can be used for catalog matching and distributor lookup.

TRANS PNP 32V 1A SOT89-3 Product overview: 2DB1132P-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1132P-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2DB1132P-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1132P-13DITR-ND
Single Bipolar Transistors 2DB1132P-13DITR-ND
Bipolar (BJT) Transistor PNP 32V 1A 190MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 32V 1A 190MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DB1132P-13 - 762156-2DB1132P-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DB1132P-13
762156-2DB1132P-13
TRANSISTORS - Transistors (BJT) - Single - 2DB1132P-13 762156-2DB1132P-13
Manufacturer: Diodes Incorporated Win Source Part Number: 762156-2DB1132P-13 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-243AA Mounting: SMD Power - Max: 1W Transistor Type: PNP Frequency - Transition: 190MHz Family Name: 2DB1132P Categories: Discrete Semiconductor Products Manufacturer Package: SOT-89-3 Current - Collector (Ic) (Maximum): 1A Voltage - Collector Emitter Breakdown (Maximum): 32V Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA Current - Collector Cutoff (Maximum): 500nA (ICBO) DC Current Gain (hFE) (Minimum) @ Ic, Vce: 82 @ 100mA, 3V Alternative Parts (Cross-Reference): 2SB1132-R-TP; 2SB1132Q; 2SB1132-P-TP; Introduction Date: October 12, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 762156-2DB1132P-13
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Power - Max: 1W
Transistor Type: PNP
Frequency - Transition: 190MHz
Family Name: 2DB1132P
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-89-3
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 32V
Vce Saturation (Maximum) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Maximum): 500nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 82 @ 100mA, 3V
Alternative Parts (Cross-Reference): 2SB1132-R-TP; 2SB1132Q; 2SB1132-P-TP;
Introduction Date: October 12, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TRANS PNP BIPO 32V SOT89-3 - 233-2DB1132P-13 - Utmel Electronic Limited
Hong Kong, China
TRANS PNP BIPO 32V SOT89-3
233-2DB1132P-13
TRANS PNP BIPO 32V SOT89-3 233-2DB1132P-13
TRANS PNP BIPO 32V SOT89-3

TRANS PNP BIPO 32V SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DB1132P-13
Bipolar Transistors - BJT 2DB1132P-13
Bipolar Transistors - BJT 1000W -32Vceo

Bipolar Transistors - BJT 1000W -32Vceo

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DB1132P-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DB1132P-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DB1132P-13
TRANS PNP 32V 1A SOT89-3

TRANS PNP 32V 1A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2DB1132P-13 2DB1132P-13DITR-ND 762156-2DB1132P-13 233-2DB1132P-13 2DB1132P-13 2DB1132P-13
Product Name 32V 1A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DB1132P-13 TRANS PNP BIPO 32V SOT89-3 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP
Package Type Tape & Reel (TR) SOT89; TO-243AA SOT3; SOT89
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
IC(max) 1000 milliamps 1000 milliamps
VCEO 32 volts 32 volts
Unlock Full Specs
to access all available technical data