Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 500mA 2.12W Through Hole TO-78-6
TRANS 2NPN 60V 0.5A TO78
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-20657-ND | 2N2060L |
| Product Name | Bipolar Transistor Arrays | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |