DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - 2DD1766P-13 2DD1766P-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1003785-2DD1766P-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 82 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1003785-2DD1766P-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 82 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2DD1766P-13 - 1003785-2DD1766P-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DD1766P-13
1003785-2DD1766P-13
TRANSISTORS - Transistors (BJT) - Single - 2DD1766P-13 1003785-2DD1766P-13
Manufacturer: Diodes Incorporated Win Source Part Number: 1003785-2DD1766P-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 32V Max Vce (sat): 800mV @ 200mA, 2A Collector Cut-off Current(Max): 1μA (ICBO) Typical Gain (hFE) (Min): 82 @ 500mA, 3V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1003785-2DD1766P-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 32V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 82 @ 500mA, 3V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2DD1766P-13-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD1766P-13-ND
Single Bipolar Transistors 2DD1766P-13-ND
Bipolar (BJT) Transistor NPN 32V 2A 220MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 32V 2A 220MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
32V 2A SOT89 Bipolar Transistor
276-2DD1766P-13
32V 2A SOT89 Bipolar Transistor 276-2DD1766P-13
TRANS NPN 32V 2A SOT89-3 Product overview: 2DD1766P-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1766P-13 can be used for catalog matching and distributor lookup.

TRANS NPN 32V 2A SOT89-3 Product overview: 2DD1766P-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32V, 2A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 32V, 2A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD1766P-13 can be used for catalog matching and distributor lookup.

Supplier's Site
Trans, Npn, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 30AK0314 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc.
30AK0314
Trans, Npn, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc. 30AK0314
TRANS, NPN, 32V, 2A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 32V, 2A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DD1766P-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DD1766P-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DD1766P-13
TRANS NPN 32V 2A SOT89-3

TRANS NPN 32V 2A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DD1766P-13
Bipolar Transistors - BJT 2DD1766P-13
Bipolar Transistors - BJT 1000W 32Vceo

Bipolar Transistors - BJT 1000W 32Vceo

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1003785-2DD1766P-13 2DD1766P-13-ND 276-2DD1766P-13 30AK0314 2DD1766P-13 2DD1766P-13
Product Name TRANSISTORS - Transistors (BJT) - Single - 2DD1766P-13 Single Bipolar Transistors 32V 2A SOT89 Bipolar Transistor Trans, Npn, 32V, 2A, 150Deg C, 1W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN
Package Type SOT3; SOT89; SOT-89-3 SOT89; TO-243AA Tape & Reel (TR) TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 32 volts 32 volts
Unlock Full Specs
to access all available technical data