DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - 2DC4617QLP-7B 2DC4617QLP-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 906235-2DC4617QLP-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 100 mA 100MHz 250 mW Surface Mount 3-X1DFN1006 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 2DC4617 Categories: Discrete Semiconductor Products Case / Package: 3-X1DFN1006 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: -2DC4617QLP-7BDITR, 2DC4617QLP-7BDIDKR, 2DC4617QLP-7BDITR, 2DC4617QLP7B, -2DC4617QLP-7BDICT, -2DC4617QLP-7BDIDKR, 2DC4617QLP-7BDICT
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 906235-2DC4617QLP-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 100 mA 100MHz 250 mW Surface Mount 3-X1DFN1006 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 2DC4617 Categories: Discrete Semiconductor Products Case / Package: 3-X1DFN1006 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: -2DC4617QLP-7BDITR, 2DC4617QLP-7BDIDKR, 2DC4617QLP-7BDITR, 2DC4617QLP7B, -2DC4617QLP-7BDICT, -2DC4617QLP-7BDIDKR, 2DC4617QLP-7BDICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2DC4617QLP-7B - 906235-2DC4617QLP-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DC4617QLP-7B
906235-2DC4617QLP-7B
TRANSISTORS - Transistors (BJT) - Single - 2DC4617QLP-7B 906235-2DC4617QLP-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 906235-2DC4617QLP-7B Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 50 V 100 mA 100MHz 250 mW Surface Mount 3-X1DFN1006 Package: 3-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: 2DC4617 Categories: Discrete Semiconductor Products Case / Package: 3-X1DFN1006 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: -2DC4617QLP-7BDITR, 2DC4617QLP-7BDIDKR, 2DC4617QLP-7BDITR, 2DC4617QLP7B, -2DC4617QLP-7BDICT, -2DC4617QLP-7BDIDKR, 2DC4617QLP-7BDICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 906235-2DC4617QLP-7B
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 50 V 100 mA 100MHz 250 mW Surface Mount 3-X1DFN1006
Package: 3-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: 2DC4617
Categories: Discrete Semiconductor Products
Case / Package: 3-X1DFN1006
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: -2DC4617QLP-7BDITR, 2DC4617QLP-7BDIDKR, 2DC4617QLP-7BDITR, 2DC4617QLP7B, -2DC4617QLP-7BDICT, -2DC4617QLP-7BDIDKR, 2DC4617QLP-7BDICT

Buy Now Datasheet
Single Bipolar Transistors - 2DC4617QLP-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DC4617QLP-7BDIDKR-ND
Single Bipolar Transistors 2DC4617QLP-7BDIDKR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 2DC4617QLP-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DC4617QLP-7BDITR-ND
Single Bipolar Transistors 2DC4617QLP-7BDITR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 2DC4617QLP-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DC4617QLP-7BDICT-ND
Single Bipolar Transistors 2DC4617QLP-7BDICT-ND
Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 50V 100mA 100MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
50V 0.1A Bipolar Transistor
276-2DC4617QLP-7B
50V 0.1A Bipolar Transistor 276-2DC4617QLP-7B
TRANS NPN 50V 0.1A 3DFN Product overview: 2DC4617QLP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DC4617QLP-7B can be used for catalog matching and distributor lookup.

TRANS NPN 50V 0.1A 3DFN Product overview: 2DC4617QLP-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DC4617QLP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2DC4617QLP-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DC4617QLP-7B
Single Bipolar Transistors 2DC4617QLP-7B
TRANS NPN 50V 0.1A 3DFN

TRANS NPN 50V 0.1A 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DC4617QLP-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DC4617QLP-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DC4617QLP-7B
TRANS NPN 50V 0.1A 3DFN

TRANS NPN 50V 0.1A 3DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DC4617QLP-7B
Bipolar Transistors - BJT 2DC4617QLP-7B
Bipolar Transistors - BJT SS Mid-Perf Transist X1-DFN1006-3,10K

Bipolar Transistors - BJT SS Mid-Perf Transist X1-DFN1006-3,10K

Buy Now Datasheet
Trans, Npn, 50V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 30AK0310 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 50V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
30AK0310
Trans, Npn, 50V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc. 30AK0310
TRANS, NPN, 50V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 50V, 0.1A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 906235-2DC4617QLP-7B 2DC4617QLP-7BDIDKR-ND 276-2DC4617QLP-7B 2DC4617QLP-7B 2DC4617QLP-7B 2DC4617QLP-7B 30AK0310
Product Name TRANSISTORS - Transistors (BJT) - Single - 2DC4617QLP-7B Single Bipolar Transistors 50V 0.1A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans, Npn, 50V, 0.1A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity NPN NPN NPN NPN; NPN NPN
Package Type SOT3; 3-X1DFN1006 3-UFDFN Tape & Reel (TR) 3-UFDFN X1-DFN1006-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data