DIODES Incorporated Single Bipolar Transistors 2DD2652-7

Description
Bipolar (BJT) Transistor NPN 12V 1.5A 260MHz 300mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 12V 1.5A 260MHz 300mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2DD2652DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD2652DIDKR-ND
Single Bipolar Transistors 2DD2652DIDKR-ND
Bipolar (BJT) Transistor NPN 12V 1.5A 260MHz 300mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 12V 1.5A 260MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 2DD2652DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD2652DICT-ND
Single Bipolar Transistors 2DD2652DICT-ND
Bipolar (BJT) Transistor NPN 12V 1.5A 260MHz 300mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 12V 1.5A 260MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 2DD2652DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD2652DITR-ND
Single Bipolar Transistors 2DD2652DITR-ND
Bipolar (BJT) Transistor NPN 12V 1.5A 260MHz 300mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 12V 1.5A 260MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DD2652-7 - 1003789-2DD2652-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DD2652-7
1003789-2DD2652-7
TRANSISTORS - Transistors (BJT) - Single - 2DD2652-7 1003789-2DD2652-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1003789-2DD2652-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 260MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 200mV @ 25mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 200mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Manufacturer: Diodes Incorporated
Win Source Part Number: 1003789-2DD2652-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 200mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 200mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Consumer Electronics, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
12V 1.5A Bipolar Transistor
276-2DD2652-7
12V 1.5A Bipolar Transistor 276-2DD2652-7
TRANS NPN 12V 1.5A SOT323 Product overview: 2DD2652-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2652-7 can be used for catalog matching and distributor lookup.

TRANS NPN 12V 1.5A SOT323 Product overview: 2DD2652-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 1.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 1.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2652-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANS NPN 12V 1.5A SOT-323 - 233-2DD2652-7 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 12V 1.5A SOT-323
233-2DD2652-7
TRANS NPN 12V 1.5A SOT-323 233-2DD2652-7
TRANS NPN 12V 1.5A SOT-323

TRANS NPN 12V 1.5A SOT-323

Supplier's Site
Transistor, Npn, 12V, 500Ma, 300Mw, Sot-323; Transistor Polarity Diodes Inc. - 25R5673 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 12V, 500Ma, 300Mw, Sot-323; Transistor Polarity Diodes Inc.
25R5673
Transistor, Npn, 12V, 500Ma, 300Mw, Sot-323; Transistor Polarity Diodes Inc. 25R5673
TRANSISTOR, NPN, 12V, 500mA, 300mW, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, NPN, 12V, 500mA, 300mW, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DD2652-7
Bipolar Transistors - BJT 2DD2652-7
Bipolar Transistors - BJT LOW VSAT NPN SMT 3K

Bipolar Transistors - BJT LOW VSAT NPN SMT 3K

Buy Now Datasheet
Single Bipolar Transistors - 2DD2652-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DD2652-7
Single Bipolar Transistors 2DD2652-7
TRANS NPN 12V 1.5A SOT323

TRANS NPN 12V 1.5A SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DD2652-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DD2652-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DD2652-7
TRANS NPN 12V 1.5A SOT323

TRANS NPN 12V 1.5A SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2DD2652DIDKR-ND 1003789-2DD2652-7 276-2DD2652-7 233-2DD2652-7 25R5673 2DD2652-7 2DD2652-7 2DD2652-7
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DD2652-7 12V 1.5A Bipolar Transistor TRANS NPN 12V 1.5A SOT-323 Transistor, Npn, 12V, 500Ma, 300Mw, Sot-323; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 Tape & Reel (TR) TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323 SOT323; SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 1500 milliamps 1500 milliamps
VCEO 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data