Central Semiconductor Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2N3416 PBFREE

Description
Win Source Part Number: 1036394-2N3416 PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Voltage - Collector Emitter Breakdown (Max): 50 V Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 2mA, 4.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Central Semiconductor Corp Other Names: 1514-2N3416PBFREE,2N 3416 LEAD FREE,2N3416CS,2N3416 CS-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1036394-2N3416 PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Voltage - Collector Emitter Breakdown (Max): 50 V Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 2mA, 4.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Central Semiconductor Corp Other Names: 1514-2N3416PBFREE,2N 3416 LEAD FREE,2N3416CS,2N3416 CS-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036394-2N3416 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036394-2N3416 PBFREE
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036394-2N3416 PBFREE
Win Source Part Number: 1036394-2N3416 PBFREE Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 2,500 Voltage - Collector Emitter Breakdown (Max): 50 V Transistor Type: NPN Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 2mA, 4.5V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Central Semiconductor Corp Other Names: 1514-2N3416PBFREE,2N 3416 LEAD FREE,2N3416CS,2N3416 CS-ND

Win Source Part Number: 1036394-2N3416 PBFREE
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 2,500
Voltage - Collector Emitter Breakdown (Max): 50 V
Transistor Type: NPN
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 75 @ 2mA, 4.5V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Central Semiconductor Corp
Other Names: 1514-2N3416PBFREE,2N3416 LEAD FREE,2N3416CS,2N3416CS-ND

Buy Now Datasheet
Single Bipolar Transistors - 1514-2N3416PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N3416PBFREE-ND
Single Bipolar Transistors 1514-2N3416PBFREE-ND
Bipolar (BJT) Transistor NPN 50V Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 50V Through Hole TO-92-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Bipolar RF Transistors Transistors
Product Number 1036394-2N3416 PBFREE 1514-2N3416PBFREE-ND
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors
Polarity NPN NPN
Unlock Full Specs
to access all available technical data