DIODES Incorporated Single Bipolar Transistors 2DB1188QQ-13

Description
PWR MID PERF TRANSISTOR SOT89 T&
Request a Quote
Description
PWR MID PERF TRANSISTOR SOT89 T&
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2DB1188QQ is a PNP medium power transistor designed for automotive applications, offering a collector-emitter voltage rating of -32V and a continuous collector current of -2A. It is packaged in an SOT89 case with dimensions of 4.50mm x 2.50mm and features a low saturation voltage of -800mV at -2A. The device is AEC-Q101 qualified, RoHS compliant, and constructed with a 'Green' molding compound rated UL 94 V-0. It operates from -55°C to +150°C and has a thermal resistance of 125°C/W from junction to ambient. The part is suitable for applications requiring PPAP capability and IATF16949-certified manufacturing.

Datasheet Summary
Powered by GS/AI

The 2DB1188QQ is a PNP medium power transistor designed for automotive applications, offering a collector-emitter voltage rating of -32V and a continuous collector current of -2A. It is packaged in an SOT89 case with dimensions of 4.50mm x 2.50mm and features a low saturation voltage of -800mV at -2A. The device is AEC-Q101 qualified, RoHS compliant, and constructed with a 'Green' molding compound rated UL 94 V-0. It operates from -55°C to +150°C and has a thermal resistance of 125°C/W from junction to ambient. The part is suitable for applications requiring PPAP capability and IATF16949-certified manufacturing.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-2DB1188QQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-2DB1188QQ-13TR-ND
Single Bipolar Transistors 31-2DB1188QQ-13TR-ND
PWR MID PERF TRANSISTOR SOT89 T&

PWR MID PERF TRANSISTOR SOT89 T&

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-2DB1188QQ-13TR-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD17551Q5A N-Channel NexFET Power MOSFET, CSD17551Q5A - CSD17551Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
IGBT MODULE,1 PHASE,FR11,460A,600V CLASS - SK-H1-QOUT-E460 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810023SCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers