Manufacturer: Central Semiconductor Corp
Win Source Part Number: 906240-2N2905A PBFREE
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 600 mA 200MHz 600 mW Through Hole TO-39
Package: Bulk
Package: TO-205AD, TO-39-3 Metal Can
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-39
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 1514-2N2905APBFREE, 2N2905A LEAD FREE, 2N2905ACS, 2N2905ACS-ND
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 600mW Through Hole TO-39
TRANS PNP 60V 0.6A TO39
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 906240-2N2905A PBFREE | 1514-2N2905APBFREE-ND | 2N2905A PBFREE |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2905A PBFREE | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP |
| Package Type | TO-3; TO-39; SOT3; TO-39 | TO-3; TO-39; TO-205AD, TO-39-3 Metal Can | TO-39; TO-205AD, TO-39-3 Metal Can |
| IC(max) | 600 milliamps | ||
| VCEO | 60 volts |