Central Semiconductor Corp. Single Bipolar Transistors 2N3504 PBFREE

Description
45V 600MA 400MW TH TRANSISTOR-SM
Request a Quote
Description
45V 600MA 400MW TH TRANSISTOR-SM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N3504 is a PNP bipolar transistor for amplification and switching, housed in a TO-18 case. It has a collector-emitter breakdown voltage of 45 V, a collector current rating of 150 mA, and a power dissipation of 50 mW. It features a minimum DC current gain of 300 at 10 mA collector current and 150 mV collector-emitter saturation voltage at 10 mA. The device has a transition frequency of 200 MHz and a collector-base capacitance of 10 pF. The PBFREE suffix indicates lead-free plating, consistent with the full series.

Datasheet Summary
Powered by GS/AI

The 2N3504 is a PNP bipolar transistor for amplification and switching, housed in a TO-18 case. It has a collector-emitter breakdown voltage of 45 V, a collector current rating of 150 mA, and a power dissipation of 50 mW. It features a minimum DC current gain of 300 at 10 mA collector current and 150 mV collector-emitter saturation voltage at 10 mA. The device has a transition frequency of 200 MHz and a collector-base capacitance of 10 pF. The PBFREE suffix indicates lead-free plating, consistent with the full series.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N3504PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N3504PBFREE-ND
Single Bipolar Transistors 1514-2N3504PBFREE-ND
45V 600MA 400MW TH TRANSISTOR-SM

45V 600MA 400MW TH TRANSISTOR-SM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N3504PBFREE-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 126622923 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
MOSFETs - 1658378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Powerdi3333
View Details