Trans GP BJT NPN 50V 0.8A 500mW 3-Pin TO-18 Bag Product overview: 2N2221A from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.8A, 500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.8A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2221A can be used for catalog matching and distributor lookup.
TRANS NPN 50V 0.8A TO-18
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 276-2N2221A | 150-2N2221A-ND |
| Product Name | 50V 0.8A 500mW Bipolar Transistor | Single Bipolar Transistors |
| Package Type | Bag | TO-206AA, TO-18-3 Metal Can |
| Packing Method | Bag | |
| IC(max) | 800 milliamps | |
| VCBO | 75 volts |