Bipolar (BJT) Transistor NPN 250V 2µA 800mW Through Hole TO-39 (TO-205AD)
TRANS NPN 250V 2UA TO39
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3440E3-ND | 2N3440E3 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |