P-channel JFET with a gate-source voltage rating of 30 V, a maximum power dissipation of 300 mW at 25°C, and a TO-18 (TO-206AA) package. It operates over a junction and storage temperature range of -65°C to +200°C, meets MIL-PRF-19500/295 standards, and has a drain current cutoff range of -1.0 to -5.0 mA and a gate-source cutoff voltage of 0.75 to 6.0 V. Input capacitance is 10 pF at 5.0 V drain-source voltage and 1.0 MHz.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N2608UB/TR-ND |
| Product Name | JFETs |
| Polarity | P-Channel |