The 2N3393 is a low-noise NPN silicon transistor in TO-92 package with a collector-emitter voltage rating of 25V, continuous collector current of 500mA, and a DC current gain (hFE) ranging from 90 to 180 at a collector current of 2.0mA and collector-emitter voltage of 10V. It exhibits a collector-emitter saturation voltage of 4.50V at 2.0mA, collector cutoff current of 100nA at 25V, collector-base capacitance of 10pF, transition frequency of 120MHz, and noise figure of 5.0dB. The device is designed for low-noise amplification and switching applications.
25V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3393TREPBFREETR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |