DIODES Incorporated Single Bipolar Transistors 2DB1424R-13

Description
Bipolar (BJT) Transistor PNP 20V 3A 220MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 20V 3A 220MHz 1W Surface Mount SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2DB1424R-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1424R-13DITR-ND
Single Bipolar Transistors 2DB1424R-13DITR-ND
Bipolar (BJT) Transistor PNP 20V 3A 220MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 20V 3A 220MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Singapore, Singapore
20V 3A SOT89 Bipolar Transistor
276-2DB1424R-13
20V 3A SOT89 Bipolar Transistor 276-2DB1424R-13
TRANS PNP 20V 3A SOT89-3 Product overview: 2DB1424R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1424R-13 can be used for catalog matching and distributor lookup.

TRANS PNP 20V 3A SOT89-3 Product overview: 2DB1424R-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1424R-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DB1424R-13 - 116663-2DB1424R-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DB1424R-13
116663-2DB1424R-13
TRANSISTORS - Transistors (BJT) - Single - 2DB1424R-13 116663-2DB1424R-13
Manufacturer: Diodes Incorporated Win Source Part Number: 116663-2DB1424R-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 500mV @ 100mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 180 @ 100mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 116663-2DB1424R-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 180 @ 100mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Bipolar Transistors - BJT 1W -20V - 233-2DB1424R-13 - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT 1W -20V
233-2DB1424R-13
Bipolar Transistors - BJT 1W -20V 233-2DB1424R-13
Bipolar Transistors - BJT 1W -20V

Bipolar Transistors - BJT 1W -20V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DB1424R-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DB1424R-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DB1424R-13
TRANS PNP 20V 3A SOT89-3

TRANS PNP 20V 3A SOT89-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2DB1424R-13DITR-ND 276-2DB1424R-13 116663-2DB1424R-13 233-2DB1424R-13 2DB1424R-13
Product Name Single Bipolar Transistors 20V 3A SOT89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2DB1424R-13 Bipolar Transistors - BJT 1W -20V Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP; PNP
Package Type SOT89; TO-243AA Tape & Reel (TR) SOT3; SOT89; SOT-89-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 1 A NPN medium power transistors - BC54-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
4 suppliers
Bipolar Transistors - 216344 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); TO-252
View Details