The 2N3393 is a silicon NPN transistor designed for general purpose amplifier applications, housed in a TO-92 case. It has a collector-base voltage rating of 25 V, a collector-emitter voltage rating of 25 V, a continuous collector current of 500 mA, and a power dissipation of 625 mW. The operating and storage junction temperature ranges from -65 °C to +150 °C, with a thermal resistance of 200 °C/W. The current gain (hFE) at VCE=4.5 V and IC=2.0 mA ranges from 90 to 180. The emitter-base voltage is rated at 5.0 V, and the collector-base cutoff current is 100 nA at VCB=18 V. The output capacitance is 2.0 to 10 pF at VCB=10 V and f=1.0 MHz.
25V 500MA 625MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3393APMTIN/LEADTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |