Goford Semiconductor Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - 18N20 18N20

Description
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 18A RDS(on): RD(max)<0.136Ω@10V VTH: VTH1.0V~3.0V Package: TO-252
Request a Quote Datasheet
Description
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 18A RDS(on): RD(max)<0.136Ω@10V VTH: VTH1.0V~3.0V Package: TO-252
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 18N20 -  - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 18N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 18N20
N/P Channel: N-CH Voltage(VDS): 200V Current(ID): 18A RDS(on): RD(max)<0.136Ω@10V VTH: VTH1.0V~3.0V Package: TO-252

N/P Channel: N-CH
Voltage(VDS): 200V
Current(ID): 18A
RDS(on): RD(max)<0.136Ω@10V
VTH: VTH1.0V~3.0V
Package: TO-252

Buy Now Datasheet
Singapore, Singapore
200V 10V 0V MOSFET Transistor
278-18N20
200V 10V 0V MOSFET Transistor 278-18N20
N 200V, RD(MAX)<0.16@10V,VTH 1.0V Product overview: 18N20 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10V, 0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 10V, 0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-18N20 can be used for catalog matching and distributor lookup.

N 200V, RD(MAX)<0.16@10V,VTH1.0V Product overview: 18N20 from Goford Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 10V, 0V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 10V, 0V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-18N20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 3141-18N20CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-18N20CT-ND
Single FETs, MOSFETs 3141-18N20CT-ND
N 200V, RD(MAX)<0.16@10V,VTH 1.0V

N 200V, RD(MAX)<0.16@10V,VTH1.0V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-18N20TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-18N20TR-ND
Single FETs, MOSFETs 3141-18N20TR-ND
N 200V, RD(MAX)<0.16@10V,VTH 1.0V

N 200V, RD(MAX)<0.16@10V,VTH1.0V

Buy Now Datasheet
Single FETs, MOSFETs - 3141-18N20DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
3141-18N20DKR-ND
Single FETs, MOSFETs 3141-18N20DKR-ND
N 200V, RD(MAX)<0.16@10V,VTH 1.0V

N 200V, RD(MAX)<0.16@10V,VTH1.0V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 278-18N20 3141-18N20CT-ND
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 18N20 200V 10V 0V MOSFET Transistor Single FETs, MOSFETs
Package Type SOT3; TO-252 (DPAK) Tape & Reel (TR) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data