Bipolar (BJT) Transistor PNP 60V 600mA 500mW Through Hole TO-18 (TO-206AA)
TRANS PNP 60V 0.6A TO18
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-20754-ND | 2N2906AL |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |