Bipolar (BJT) Transistor NPN 60V 50mA 360mW Through Hole TO-18
TRANS NPN 60V 0.05A TO18
TRANS NPN 60V 0.05A TO18
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N2484MS-ND | 2N2484 | 2N2484 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | TO-206AA, TO-18-3 Metal Can | TO-206AA, TO-18-3 Metal Can | |
| Packing Method | Bulk; Bulk | ||
| IC(max) | 50 milliamps | 50 milliamps |