Bipolar (BJT) Transistor NPN 80V 1A 500mW Surface Mount UB
TRANS NPN 80V 1A UB
| DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 150-2N3700UB/TR-ND | 2N3700UB/TR | 536-2N3700UB/TR |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | TRANS NPN 80V 1A UB |
| Polarity | NPN | NPN |