The 2N2907A is a PNP bipolar transistor for switching applications, rated for 60 V collector-emitter voltage and 600 mA continuous collector current. It is packaged in a TO-18 case measuring 5.309 to 5.842 mm in diameter and 12.7 to 19.05 mm in length. Power dissipation is 400 mW at 25°C ambient, with a thermal resistance junction-to-ambient of 350 K/W. DC current gain ranges from 75 to 50 across collector currents of 0.1 mA to 500 mA at 10 V. Collector-emitter saturation voltage is 1.6 V max at 500 mA collector current and 50 mA base current. Operating junction temperature ranges from -55°C to +150°C. The device is RoHS compliant and has a transition frequency of 200 MHz with a fall time of 50 ns under pulse testing.
Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 400mW Through Hole TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2N2907A-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |