Bipolar (BJT) Transistor NPN 55V 1.5A 1W Through Hole TO-5
TRANS NPN 55V 1.5A TO5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N1480MS-ND | 2N1480 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |