The 2N3505 is a PNP silicon transistor in a TO-18 metal case for amplification and switching. It has a collector-emitter voltage rating of 60 V, a collector-base voltage rating of 60 V, and a base-emitter voltage rating of 5.0 V. The maximum collector current is 150 mA. The DC current gain ranges from 100 to 300 at a collector current of 10 mA and a collector-emitter voltage of 150 V. The saturation voltage is 0.4 V at a collector current of 10 mA and a base current of 150 mA. The collector cutoff current is 0.01 mA at 60 V collector-base voltage. The collector-output capacitance is 8.0 pF and the transition frequency is 200 MHz. The TIN/LEAD suffix indicates a lead-tin plating finish.
60V 600MA 400MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3505TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |