Infineon Technologies AG IGBT Modules 2ED300C17SROHSBPSA1

Description
IGBT Module Half Bridge 1700V Through Hole Module
Request a Quote Datasheet
Description
IGBT Module Half Bridge 1700V Through Hole Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - 448-2ED300C17SROHSBPSA1-ND - DigiKey
Thief River Falls, MN, United States
IGBT Module Half Bridge 1700V Through Hole Module

IGBT Module Half Bridge 1700V Through Hole Module

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - 2ED300C17SROHSBPSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
2ED300C17SROHSBPSA1
Discrete Semiconductor Products - Transistors - IGBTs 2ED300C17SROHSBPSA1
IGBT MODULE 1700V 30A

IGBT MODULE 1700V 30A

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 448-2ED300C17SROHSBPSA1-ND 2ED300C17SROHSBPSA1
Product Name IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
Package Type Module
Unlock Full Specs
to access all available technical data

Similar Products

Power - IGBT - CoolSiC™ hybrid devices - hybrid discretes - AIKBE50N65RF5 - AIKBE50N65RF5 - Infineon Technologies AG
Specs
Switching Speed 0.0400 to 0.1000 kHz
tr 7.6 ns
tf 14 ns
View Details
Igbt, Module, Dual N Channel, 1.7Kv, 900A; Continuous Collector Current Fuji Electric - 54W0212 - Newark, An Avnet Company
Specs
Polarity N-Channel
PD 4.15E6 milliwatts
TJ ? to 150 C (? to 302 F)
View Details
IGBTs - 2332443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type 94 x 48 mm
Number of units in IC 2
View Details