The 2N2714 is an NPN silicon transistor in TO-92 case for amplification and switching applications, with a collector-base voltage of 18 V, collector-emitter voltage of 18 V, and emitter-base voltage of 5.0 V. It has a maximum collector current of 200 mA, collector-emitter saturation voltage of 0.30 V at 50 mA, current gain of 75 to 250 at 10 mA, and collector cutoff current of 100 nA at 18 V. It features a transition frequency of 160 MHz and a noise figure of 2.8 dB. The part number 2N2714 PBFREE indicates a lead-free plating variant of this device.
18V 200MA 360MW TH TRANSISTOR-SM
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N2714PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |