Bipolar (BJT) Transistor PNP 60V 600mA 200MHz 400mW Through Hole TO-18
Win Source Part Number: 1120343-2N2907A PBFREE
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,000
Power - Max: 400 mW
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 600 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 50mA, 500mA
Current - Collector Cutoff (Max): 10nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 150mA, 10V
Frequency - Transition: 200MHz
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Central Semiconductor Corp
Other Names: 1514-2N2907APBFREE,2
TRANS PNP 60V 0.6A TO18
SMALL SIGNAL BIPOLAR TRANSISTOR, 0.6A I(C), 60V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-18. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1514-2N2907APBFREE-ND | 1120343-2N2907A PBFREE | 2N2907A PBFREE | 81910502 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors | Transistor |
| Polarity | PNP | PNP | PNP; PNP | |
| Package Type | TO-206AA, TO-18-3 Metal Can | SOT3 | TO-206AA, TO-18-3 Metal Can | |
| IC(max) | 600 milliamps | 600 milliamps | ||
| Power Gain | 100 dB |