NPN silicon switching transistor for switching applications, available in TO-39 package with dimensions of 7.75 to 8.51 mm in diameter and 8.51 to 9.40 mm in height. Collector-emitter voltage is 50 Vdc, collector current is 800 mA, and total power dissipation is 3.0 W at +25°C. Junction temperature range is -55 to +200 °C. Thermal resistance junction-to-case is 59 °C/W. Collector-emitter saturation voltage is 0.3 Vdc at 150 mA collector current and 15 mA base current. Qualified per MIL-PRF-19500/251.
TRANS NPN 50V 0.8A TO39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N2219E3-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |