onsemi TRANSISTORS - Transistors (BJT) - Single - 15C02CH-TL-E 15C02CH-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074947-15C02CH-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 440MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 280mV @ 20mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 50mA, 2V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074947-15C02CH-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 440MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 280mV @ 20mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 50mA, 2V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 15C02CH-TL-E - 074947-15C02CH-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 15C02CH-TL-E
074947-15C02CH-TL-E
TRANSISTORS - Transistors (BJT) - Single - 15C02CH-TL-E 074947-15C02CH-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 074947-15C02CH-TL-E Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 440MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 3-CPH Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 280mV @ 20mA, 400mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 50mA, 2V Maximum Power Dissipation: 700mW Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 074947-15C02CH-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 440MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 3-CPH
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 280mV @ 20mA, 400mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 50mA, 2V
Maximum Power Dissipation: 700mW
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 15C02CH-TL-EOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
15C02CH-TL-EOSCT-ND
Single Bipolar Transistors 15C02CH-TL-EOSCT-ND
Bipolar (BJT) Transistor NPN 15V 1A 440MHz 700mW Surface Mount 3-CPH

Bipolar (BJT) Transistor NPN 15V 1A 440MHz 700mW Surface Mount 3-CPH

Buy Now Datasheet
Single Bipolar Transistors - 15C02CH-TL-EOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
15C02CH-TL-EOSTR-ND
Single Bipolar Transistors 15C02CH-TL-EOSTR-ND
Bipolar (BJT) Transistor NPN 15V 1A 440MHz 700mW Surface Mount 3-CPH

Bipolar (BJT) Transistor NPN 15V 1A 440MHz 700mW Surface Mount 3-CPH

Buy Now Datasheet
Singapore, Singapore
15V 1A Bipolar Transistor
276-15C02CH-TL-E
15V 1A Bipolar Transistor 276-15C02CH-TL-E
Bipolar Transistor, 15V, 1A, Low VCE(sat), NPN Single CPH3, CPH3, 3000-REEL Product overview: 15C02CH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-15C02CH-TL-E can be used for catalog matching and distributor lookup.

Bipolar Transistor, 15V, 1A, Low VCE(sat), NPN Single CPH3, CPH3, 3000-REEL Product overview: 15C02CH-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-15C02CH-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 15C02CH-TL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
15C02CH-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 15C02CH-TL-E
TRANS NPN 15V 1A 3CPH

TRANS NPN 15V 1A 3CPH

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
15C02CH-TL-E
Bipolar Transistors - BJT 15C02CH-TL-E
Bipolar Transistors - BJT BIP NPN 1A 15V

Bipolar Transistors - BJT BIP NPN 1A 15V

Buy Now Datasheet
Transistor, Npn, 15V, 1A, Sot-23; Transistor Polarity Onsemi - 99AC4790 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 15V, 1A, Sot-23; Transistor Polarity Onsemi
99AC4790
Transistor, Npn, 15V, 1A, Sot-23; Transistor Polarity Onsemi 99AC4790
TRANSISTOR, NPN, 15V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; Transition Frequency ft:400MHz; Power Dissipation Pd:700mW; DC Collector Current:1A; DC Current Gain hFE:300hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 15V, 1A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:15V; Transition Frequency ft:400MHz; Power Dissipation Pd:700mW; DC Collector Current:1A; DC Current Gain hFE:300hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 074947-15C02CH-TL-E 15C02CH-TL-EOSCT-ND 276-15C02CH-TL-E 15C02CH-TL-E 15C02CH-TL-E 99AC4790
Product Name TRANSISTORS - Transistors (BJT) - Single - 15C02CH-TL-E Single Bipolar Transistors 15V 1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Transistor, Npn, 15V, 1A, Sot-23; Transistor Polarity Onsemi
Polarity NPN; NPN NPN NPN NPN
Package Type SOT3; 3-CPH SOT23; TO-236-3, SC-59, SOT-23-3 3-CPH TO-3; SOT23
IC(max) 1000 milliamps 1000 milliamps
VCBO 20 volts
PD 700 milliwatts
Unlock Full Specs
to access all available technical data