DIODES Incorporated Single Bipolar Transistors 2DB1694-7

Description
Bipolar (BJT) Transistor PNP 30V 1A 300MHz 300mW Surface Mount SOT-323
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 1A 300MHz 300mW Surface Mount SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2DB1694DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DB1694DITR-ND
Single Bipolar Transistors 2DB1694DITR-ND
Bipolar (BJT) Transistor PNP 30V 1A 300MHz 300mW Surface Mount SOT-323

Bipolar (BJT) Transistor PNP 30V 1A 300MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DB1694-7 - 005676-2DB1694-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DB1694-7
005676-2DB1694-7
TRANSISTORS - Transistors (BJT) - Single - 2DB1694-7 005676-2DB1694-7
Manufacturer: Diodes Incorporated Win Source Part Number: 005676-2DB1694-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 380mV @ 25mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 005676-2DB1694-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 380mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 1A Bipolar Transistor
276-2DB1694-7
30V 1A Bipolar Transistor 276-2DB1694-7
TRANS PNP 30V 1A SOT323 Product overview: 2DB1694-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1694-7 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 1A SOT323 Product overview: 2DB1694-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DB1694-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2DB1694-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2DB1694-7
Single Bipolar Transistors 2DB1694-7
TRANS PNP 30V 1A SOT323

TRANS PNP 30V 1A SOT323

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DB1694-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DB1694-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DB1694-7
TRANS PNP 30V 1A SOT323

TRANS PNP 30V 1A SOT323

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2DB1694DITR-ND 005676-2DB1694-7 276-2DB1694-7 2DB1694-7 2DB1694-7
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2DB1694-7 30V 1A Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP; PNP
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

NPN general purpose transistor - BC850B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 1219423 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR185E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers