DIODES Incorporated 30V 1A Bipolar Transistor 2DD2656-7

Description
TRANS NPN 30V 1A SOT323 Product overview: 2DD2656-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2656-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 30V 1A SOT323 Product overview: 2DD2656-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2656-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1A Bipolar Transistor
276-2DD2656-7
30V 1A Bipolar Transistor 276-2DD2656-7
TRANS NPN 30V 1A SOT323 Product overview: 2DD2656-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2656-7 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1A SOT323 Product overview: 2DD2656-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DD2656-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DD2656-7 - 075314-2DD2656-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DD2656-7
075314-2DD2656-7
TRANSISTORS - Transistors (BJT) - Single - 2DD2656-7 075314-2DD2656-7
Manufacturer: Diodes Incorporated Win Source Part Number: 075314-2DD2656-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 270MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 350mV @ 25mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 100mA, 2V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 075314-2DD2656-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 270MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 25mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 100mA, 2V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2DD2656DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD2656DITR-ND
Single Bipolar Transistors 2DD2656DITR-ND
Bipolar (BJT) Transistor NPN 30V 1A 270MHz 300mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 30V 1A 270MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 2DD2656DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DD2656DICT-ND
Single Bipolar Transistors 2DD2656DICT-ND
Bipolar (BJT) Transistor NPN 30V 1A 270MHz 300mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 30V 1A 270MHz 300mW Surface Mount SOT-323

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DD2656-7
Bipolar Transistors - BJT 2DD2656-7
Bipolar Transistors - BJT LOW VSAT NPN SMT 3K

Bipolar Transistors - BJT LOW VSAT NPN SMT 3K

Buy Now Datasheet
Transistor, Npn, 30V, 500Ma, 300Mw, Sot-323; Transistor Polarity Diodes Inc. - 25R5674 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 500Ma, 300Mw, Sot-323; Transistor Polarity Diodes Inc.
25R5674
Transistor, Npn, 30V, 500Ma, 300Mw, Sot-323; Transistor Polarity Diodes Inc. 25R5674
TRANSISTOR, NPN, 30V, 500mA, 300mW, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 500mA, 300mW, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DD2656-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DD2656-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DD2656-7
TRANS NPN 30V 1A SOT323

TRANS NPN 30V 1A SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-2DD2656-7 075314-2DD2656-7 2DD2656DITR-ND 2DD2656-7 25R5674 2DD2656-7
Product Name 30V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2DD2656-7 Single Bipolar Transistors Bipolar Transistors - BJT Transistor, Npn, 30V, 500Ma, 300Mw, Sot-323; Transistor Polarity Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN
Package Type Tape & Reel (TR) SOT3; SOT323; SOT-323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 SOT323; SOT-323
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 1000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data