The 2N2484 PBFREE is an NPN silicon transistor designed for low noise amplifier applications in a TO-18 through-hole package. It has a collector-base voltage rating of 60 V, a collector-emitter voltage rating of 60 V, and a continuous collector current of 50 mA with a power dissipation of 360 mW. The device operates over a junction temperature range of -65 to +200 °C and has a thermal resistance of 486 °C/W. The transition frequency is 60 MHz at VCE=5.0 V and IC=0.5 mA. The part is Pb-free plating compliant as indicated by the PBFREE suffix.
Bipolar (BJT) Transistor NPN 60V 50mA 60MHz 360mW Through Hole TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N2484PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |