The 2N2484 is an NPN silicon transistor designed for low noise amplifier applications, housed in a TO-18 case. It has a collector-base voltage rating of 60 V, a collector-emitter voltage of 60 V, and a continuous collector current of 50 mA. Power dissipation is rated at 360 mW, with an operating and storage junction temperature range of -65 to +200 °C. The thermal resistance is 486 °C/W. Current gain (hFE) varies from 30 at 1.0 μA to 800 at 10 mA, and the transition frequency (fT) reaches 60 MHz at 0.5 mA collector current. Noise figure is 2.0 dB at 10 kHz. The part meets RoHS compliance when ordered with the PBFREE suffix; the TIN/LEAD suffix indicates leaded plating, which is supported by the manufacturer's ordering guidelines.
60V 50MA 360MW TH TRANSISTOR-SMA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N2484TIN/LEAD-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |