TRANS NPN 20V SMD Product overview: 2N2369AUB from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 20V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2369AUB can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 20V 360mW Surface Mount SMD
Manufacturer: Microchip Technology
Win Source Part Number: 906238-2N2369AUB
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 15 V - 360 mW Surface Mount SMD
Package: Bulk
Package: 4-SMD
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
TRANS NPN 20V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2N2369AUB | 2N2369AUB-ND | 906238-2N2369AUB | 2N2369AUB |
| Product Name | SMD 20V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N2369AUB | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | Bulk | 3-SMD, No Lead | SOT3; SMD | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 20 volts | 20 volts | ||
| VCBO | 40 volts |