The 2N2218A is a silicon NPN bipolar transistor in a TO-39 package, designed for general-purpose small signal and switching applications. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 800 mA, and a power dissipation of 800 mW at 25°C. The transistor features a transition frequency of 250 MHz, a collector-base voltage of 75 V, and an emitter-base voltage of 6.0 V. Operating and storage junction temperatures range from -65°C to +200°C. The part is RoHS compliant as indicated by the PBFREE suffix, which denotes lead-free plating.
Bipolar (BJT) Transistor NPN 40V 800mA 250MHz 800mW Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N2218APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |