Bipolar (BJT) Transistor NPN 40V 500mA 1W Through Hole TO-39 (TO-205AD)
TRANS NPN 40V 0.5A TO39
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N3506-ND | 2N3506 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |