onsemi TRANSISTORS - Transistors (BJT) - Single - 2N3055AG 2N3055AG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123696-2N3055AG Packaging: Tray Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 6MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-204 (TO-3) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 700μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 2N3055 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 5V at 7A, 15A DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 4A, 2V Maximum Power: 115W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1123696-2N3055AG Packaging: Tray Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 6MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-204 (TO-3) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 700μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 2N3055 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 5V at 7A, 15A DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 4A, 2V Maximum Power: 115W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3055AG - 1123696-2N3055AG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3055AG
1123696-2N3055AG
TRANSISTORS - Transistors (BJT) - Single - 2N3055AG 1123696-2N3055AG
Manufacturer: ON Semiconductor Win Source Part Number: 1123696-2N3055AG Packaging: Tray Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 6MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-204 (TO-3) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 15A Voltage - Collector Emitter Breakdown (Maximum): 60V Current - Collector Cutoff (Maximum): 700μA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: 2N3055 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 5V at 7A, 15A DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 4A, 2V Maximum Power: 115W

Manufacturer: ON Semiconductor
Win Source Part Number: 1123696-2N3055AG
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 6MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204 (TO-3)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 700μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 2N3055
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 5V at 7A, 15A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 10 at 4A, 2V
Maximum Power: 115W

Buy Now
Singapore, Singapore
60V 15A 115W Bipolar Transistor
276-2N3055AG
60V 15A 115W Bipolar Transistor 276-2N3055AG
NPN BJT Transistor 60V 15A 115W TO-3 Product overview: 2N3055AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 115W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, 115W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3055AG can be used for catalog matching and distributor lookup.

NPN BJT Transistor 60V 15A 115W TO-3 Product overview: 2N3055AG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 115W. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, 115W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3055AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bipolar Transistors - 7743212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7743212
Bipolar Transistors 7743212
Transistor NPN 60V 15A 115W TO204AA

Transistor NPN 60V 15A 115W TO204AA

Supplier's Site
Bipolar Transistors - 1249936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1249936
Bipolar Transistors 1249936
Transistor NPN 60V 15A 115W TO204AA

Transistor NPN 60V 15A 115W TO204AA

Supplier's Site
Single Bipolar Transistors - 2N3055AGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N3055AGOS-ND
Single Bipolar Transistors 2N3055AGOS-ND
Bipolar (BJT) Transistor NPN 60V 15A 6MHz 115W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN 60V 15A 6MHz 115W Through Hole TO-204 (TO-3)

Buy Now Datasheet
Transistor - 18726310 - Radwell International
Willingboro, NJ, United States
Transistor
18726310
Transistor 18726310
BIPOLAR TRANSISTOR, NPN, 60V, TO-2, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V, DC COLLECTOR CURRENT:15A, POWER DISSIPATION PD:115W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, DC CURRENT GAIN HFE:70HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BIPOLAR TRANSISTOR, NPN, 60V, TO-2, TRANSISTOR POLARITY:NPN, COLLECTOR EMITTER VOLTAGE V(BR)CEO:60V, DC COLLECTOR CURRENT:15A, POWER DISSIPATION PD:115W, TRANSISTOR MOUNTING:THROUGH HOLE, NO. OF PINS:2PINS, DC CURRENT GAIN HFE:70HFE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N3055AG
Bipolar Transistors - BJT 2N3055AG
Bipolar Transistors - BJT 15A 60V 115W NPN

Bipolar Transistors - BJT 15A 60V 115W NPN

Buy Now Datasheet
BIP T03 NPN 15A 60V - 70099740 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIP T03 NPN 15A 60V
70099740
BIP T03 NPN 15A 60V 70099740
BIP T03 NPN 15A 60V

BIP T03 NPN 15A 60V

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N3055AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N3055AG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N3055AG
TRANS NPN 60V 15A TO204

TRANS NPN 60V 15A TO204

Supplier's Site
Single Bipolar Transistors - 2N3055AG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N3055AG
Single Bipolar Transistors 2N3055AG
TRANS NPN 60V 15A TO204

TRANS NPN 60V 15A TO204

Supplier's Site Datasheet
Bipolar Transistor, Npn, 60V, To-2; Transistor Polarity Onsemi - 42K3127 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 60V, To-2; Transistor Polarity Onsemi
42K3127
Bipolar Transistor, Npn, 60V, To-2; Transistor Polarity Onsemi 42K3127
BIPOLAR TRANSISTOR, NPN, 60V, TO-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:6MHz RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 60V, TO-2; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:15A; Power Dissipation:115W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:6MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 60V, To-204-2; Transistor Polarity Onsemi - 82Y7704 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 60V, To-204-2; Transistor Polarity Onsemi
82Y7704
Transistor, Bipol, Npn, 60V, To-204-2; Transistor Polarity Onsemi 82Y7704
TRANSISTOR, BIPOL, NPN, 60V, TO-204-2; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:6MHz; Power Dissipation Pd:115W; DC Collector Current:15A; DC Current Gain hFE:2.5hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 60V, TO-204-2; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:6MHz; Power Dissipation Pd:115W; DC Collector Current:15A; DC Current Gain hFE:2.5hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1123696-2N3055AG 276-2N3055AG 7743212 1249936 2N3055AGOS-ND 18726310 2N3055AG 70099740 2N3055AG 2N3055AG 42K3127 82Y7704
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3055AG 60V 15A 115W Bipolar Transistor Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Transistor Bipolar Transistors - BJT BIP T03 NPN 15A 60V Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar Transistor, Npn, 60V, To-2; Transistor Polarity Onsemi Transistor, Bipol, Npn, 60V, To-204-2; Transistor Polarity Onsemi
Polarity NPN NPN NPN NPN NPN NPN NPN; NPN NPN NPN
Package Type TO-3; SOT3 To-204aa To-204 TO-3; TO-204AA, TO-3 TO-204AA (TO-3) TO-204AA, TO-3 TO-3 TO-3
Packing Method Tray; Tray Tray
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Power Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 274914P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
 - BC817DPN/DG/B3,115 - Rochester Electronics
Specs
Polarity NPN; PNP
Package Type SC-74
Packing Method Tape Reel; Tape & Reel
View Details
25V 0.5A SOT23 Bipolar Transistor - 276-BC818K-25 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 25 volts
View Details
3 suppliers