The 2N3053A is an NPN silicon transistor in a TO-39 package, designed for general-purpose applications. It has a collector-emitter voltage rating of 60 V, a continuous collector current of 700 mA, and a power dissipation of 5.0 W at TC=25°C. The device has a thermal resistance of 35 °C/W and operates with a junction temperature range from -65 °C to +200 °C. Its current gain (hFE) ranges from 50 to 250 at VCE=10 V and IC=150 mA, with a transition frequency of 100 MHz. The TO-39 case has three pins: emitter, base, and collector. This part is available as a lead-free variant, designated by the PBFREE suffix.
Bipolar (BJT) Transistor NPN 60V 700mA 100MHz 5W Through Hole TO-39
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N3053APBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |