NPN silicon switching transistor in TO-18 (TO-206AA) package with a collector-emitter voltage rating of 50 Vdc, collector current of 800 mAdc, and power dissipation of 0.5 W at +25°C. Junction temperature ranges from -65°C to +200°C. Thermal resistance junction-to-ambient is 325°C/W. Qualified per MIL-PRF-19500/255.
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Through Hole TO-18 (TO-206AA)
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N2221AL-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |