Bipolar (BJT) Transistor NPN 80V 1A 500mW Surface Mount UB
TRANS NPN 80V 1A UB Product overview: 2N3700UB from Microchip Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3700UB can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 906248-2N3700UB
Operating Temperature Range: -65°C ~ 200°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 1 A - 500 mW Surface Mount UB
Package: 3-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Family Name: 2N3700
Categories: Discrete Semiconductor Products
Case / Package: UB
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
TRANS NPN 80V 1A UB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2N3700UB-ND | 276-2N3700UB | 906248-2N3700UB | 2N3700UB |
| Product Name | Single Bipolar Transistors | 80V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N3700UB | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | 3-SMD, No Lead | Bulk | SOT3; UB | |
| Packing Method | Bulk | Bulk; Bulk | ||
| IC(max) | 1000 milliamps | 1000 milliamps |