DIODES Incorporated 12V 0.5A Bipolar Transistor 2DA2018-7

Description
TRANS PNP 12V 0.5A SOT523 Product overview: 2DA2018-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA2018-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 12V 0.5A SOT523 Product overview: 2DA2018-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA2018-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12V 0.5A Bipolar Transistor
276-2DA2018-7
12V 0.5A Bipolar Transistor 276-2DA2018-7
TRANS PNP 12V 0.5A SOT523 Product overview: 2DA2018-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA2018-7 can be used for catalog matching and distributor lookup.

TRANS PNP 12V 0.5A SOT523 Product overview: 2DA2018-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2DA2018-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2DA2018-7 - 102794-2DA2018-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2DA2018-7
102794-2DA2018-7
TRANSISTORS - Transistors (BJT) - Single - 2DA2018-7 102794-2DA2018-7
Manufacturer: Diodes Incorporated Win Source Part Number: 102794-2DA2018-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 260MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 12V Max Vce (sat): 250mV @ 10mA, 200mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 270 @ 10mA, 2V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 102794-2DA2018-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 260MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Max Vce (sat): 250mV @ 10mA, 200mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 270 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - 2DA2018-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2DA2018-7DITR-ND
Single Bipolar Transistors 2DA2018-7DITR-ND
Bipolar (BJT) Transistor PNP 12V 500mA 260MHz 150mW Surface Mount SOT-523

Bipolar (BJT) Transistor PNP 12V 500mA 260MHz 150mW Surface Mount SOT-523

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2DA2018-7
Bipolar Transistors - BJT 2DA2018-7
Bipolar Transistors - BJT BIPOLAR TRANS PNP

Bipolar Transistors - BJT BIPOLAR TRANS PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2DA2018-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2DA2018-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2DA2018-7
TRANS PNP 12V 0.5A SOT523

TRANS PNP 12V 0.5A SOT523

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-2DA2018-7 102794-2DA2018-7 2DA2018-7DITR-ND 2DA2018-7 2DA2018-7
Product Name 12V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2DA2018-7 Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; SOT-523 SOT-523
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 12 volts 12 volts
Unlock Full Specs
to access all available technical data