Central Semiconductor Corp. Single Bipolar Transistors 2N2405 TIN/LEAD

Description
90V 1A 1W TH TRANSISTOR-SMALL SI
Request a Quote
Description
90V 1A 1W TH TRANSISTOR-SMALL SI
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N2405 is a silicon NPN epitaxial planar transistor in a TO-39 package for small signal switching applications. It has a collector-emitter voltage rating of 90 V, a continuous collector current of 1.0 A, and a power dissipation of 1.0 W. The device operates with a junction temperature range of -65 to +200 °C. Current gain (hFE) ranges from 20 to 200 depending on operating conditions. The transition frequency is 120 MHz at 50 mA collector current. The TO-39 package defines the pinout as emitter, base, collector. The part meets standard operational limits for silicon transistors without specific qualifications cited.

Datasheet Summary
Powered by GS/AI

The 2N2405 is a silicon NPN epitaxial planar transistor in a TO-39 package for small signal switching applications. It has a collector-emitter voltage rating of 90 V, a continuous collector current of 1.0 A, and a power dissipation of 1.0 W. The device operates with a junction temperature range of -65 to +200 °C. Current gain (hFE) ranges from 20 to 200 depending on operating conditions. The transition frequency is 120 MHz at 50 mA collector current. The TO-39 package defines the pinout as emitter, base, collector. The part meets standard operational limits for silicon transistors without specific qualifications cited.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 1514-2N2405TIN/LEAD-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1514-2N2405TIN/LEAD-ND
Single Bipolar Transistors 1514-2N2405TIN/LEAD-ND
90V 1A 1W TH TRANSISTOR-SMALL SI

90V 1A 1W TH TRANSISTOR-SMALL SI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1514-2N2405TIN/LEAD-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16LZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
 - 1EDN7512BXTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-SOT23-5
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details