The 2N3700 is a low-power NPN silicon transistor in a hermetically sealed metal TO-18 package, designed for high-reliability military and industrial applications. It has a collector-emitter voltage rating of 80 V, a collector current of 1.0 A, and a total power dissipation of 0.5 W at 25 °C ambient temperature. The thermal impedance from junction to ambient is 325 °C/W. The device is qualified to MIL-PRF-19500/391 for JAN, JANTX, JANTXV, and JANS levels and is RoHS compliant in commercial versions. The case is nickel-plated kovar with gold-plated terminals, and the weight is approximately 0.3 grams.
TRANS NPN 80V 1A TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 150-2N3700P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |