The 2N2222 PBFREE is a silicon NPN epitaxial planar transistor designed for small signal and general purpose switching applications, housed in a TO-18 package. It has a collector-emitter voltage rating of 30 V, a continuous collector current of 800 mA, and a power dissipation of 500 mW at 25°C. The transistor features a transition frequency of 250 MHz, a current gain (hFE) ranging from 100 to 300 at IC=150mA and VCE=10V, and an operating junction temperature range from -65°C to +200°C. The device is lead-free compliant as indicated by the PBFREE suffix.
Bipolar (BJT) Transistor NPN 30V 800mA 250MHz 500mW Through Hole TO-18
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1514-2N2222PBFREE-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |