The 2N3055 is an NPN bipolar transistor designed for general-purpose switching and amplifier applications. It is packaged in a TO-3 case and has a collector current rating of 15 A continuous. The device supports a collector-emitter voltage of 70 V and a collector-base voltage of 100 V. Its collector power dissipation is 115 W at 25°C, with a junction temperature rating up to 200°C and thermal resistance from junction to case of 1.52°C/W. The DC current gain ranges from 20 to 70 at a collector current of 4 A and a collector-emitter voltage of 4 V. The collector-emitter saturation voltage is 1.1 V maximum at a collector current of 4 A and base current of 0.4 A. The device meets RoHS standards.
TRANS NPN 60V 15A TO-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 5272-2N3055-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |