Bipolar (BJT) Transistor NPN 50V 800mA 300mW Surface Mount Ceramic SMD
Trans GP BJT NPN 50V 0.8A 300mW 4-Pin LCC1 Waffle Product overview: 2N2222AUB from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.8A, 300mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.8A, 300mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2222AUB can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT NPN G.P. TRANSISTOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 365-1564-ND | 276-2N2222AUB | 2N2222AUB |
| Product Name | Single Bipolar Transistors | 50V 0.8A 300mW Bipolar Transistor | Bipolar Transistors - BJT |
| Polarity | NPN | ||
| Package Type | 3-LCC | Waffle | |
| Packing Method | Waffle | ||
| IC(max) | 800 milliamps |