Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1.8W Through Hole TO-18
TRANS NPN 80V 1A TO18
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1514-2N3700PBFREE-ND | 2N3700 PBFREE |
| Product Name | Single Bipolar Transistors | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | TO-206AA, TO-18-3 Metal Can | TO-206AA, TO-18-3 Metal Can |
| IC(max) | 1000 milliamps | |
| VCEO | 80 volts |