Bipolar (BJT) Transistor PNP 140V 1A 1W Surface Mount 3-SMD
TRANS PNP 140V 1A 3SMD
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1086-20864-ND | 2N3634UB |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |