Trans GP BJT NPN 50V 0.8A 500mW 4-Pin CSMD Waffle Product overview: 2N2222AUA from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.8A, 500mW. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.8A, 500mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2222AUA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 800mA 500mW Surface Mount Ceramic SMD
TRANS NPN 50V 0.8A SMD
Bipolar Transistors - BJT NPN G.P. Transistor 4 Pin
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N2222AUA | 365-1563-ND | 2N2222AUA | 2N2222AUA |
| Product Name | 50V 0.8A 500mW Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Package Type | Waffle | 4-CLCC | Ceramic SMD | |
| Packing Method | Waffle | Bulk; Bulk | ||
| IC(max) | 800 milliamps | 800 milliamps | ||
| VCBO | 75 volts |